CONN JACK 1PORT 5G BASE-T PCB Product overview: J1V-U5000NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1V-U5000NL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354261-J1V-U5000NL
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PULSEJACK™ J1V
Package: Tray
Product Status: Active
Features: Board Lock
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: 5G Base-T, AutoMDIX, Power over Ethernet (PoE)
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: Vertical
Housing Material: Thermoplastic
Height Above Board: 0.581" (14.76mm)
Number of Ports: 1
LED Color: Yellow, Green - Green
Tab Direction: Up
Shield Material: Copper Alloy
Number of Cores per Jack: 8
CONN JACK 1PORT PCB
RJ45 RJReceptacle 1 有屏蔽 Straight WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
Modular Connectors / Ethernet Connectors 1x1, 5G, 4P PoE 90W Top Entry
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:PCB Mount; Shielding:- RoHS Compliant: Yes
CONN MAGJACK 1PORT 5G BASE-T PCB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-J1V-U5000NL | 1354261-J1V-U5000NL | 553-J1V-U5000NL-ND | J1V-U5000NL | J1V-U5000NL | 74AC7976 | 664-J1V-U5000NL |
| Product Name | Electronic Connector | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Pulse Electronics | CONN MAGJACK 1PORT 5G BASE-T PCB |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | Solder Pin | Solder | |||
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |