WiZnet Co., Ltd. Modular/Ethernet Connector (RJ45) Jacks With Magnetics J1B1211CCD

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 1278-1052-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
1278-1052-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 1278-1052-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-J1B1211CCD
Electronic Connector 365-J1B1211CCD
RJ45 Conn F 8P 2.54mm Solder RA Thru-Hole 12T 1P Product overview: J1B1211CCD from WIZnet is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1B1211CCD can be used for catalog matching and distributor lookup.

RJ45 Conn F 8P 2.54mm Solder RA Thru-Hole 12T 1P Product overview: J1B1211CCD from WIZnet is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1B1211CCD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - J1B1211CCD - 876163-J1B1211CCD - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J1B1211CCD
876163-J1B1211CCD
Modular Connectors - J1B1211CCD 876163-J1B1211CCD
Manufacturer: WIZnet Win Source Part Number: 876163-J1B1211CCD Features: 1 Port Package: Bulk Family Name: J1B1211 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8536.69.4040 Other Part Number: J1B1211CCD-ND, 1278-1052

Manufacturer: WIZnet
Win Source Part Number: 876163-J1B1211CCD
Features: 1 Port
Package: Bulk
Family Name: J1B1211
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8536.69.4040
Other Part Number: J1B1211CCD-ND, 1278-1052

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
J1B1211CCD
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) J1B1211CCD
RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 Gold 磷黄铜 WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 Gold 磷黄铜 WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - J1B1211CCD - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
J1B1211CCD
Modular Connector Jacks With Magnetics J1B1211CCD
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1278-1052-ND 365-J1B1211CCD 876163-J1B1211CCD J1B1211CCD J1B1211CCD
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Connectors - J1B1211CCD Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Modular Connector Jacks With Magnetics
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers