Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Without Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE0166001.
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
6P6C, Single Port, No Shield
Connector
CONN MODULAR JACK 6P6C
RJReceptacle Unshielded 1 Gold Phosphor bronze Without LED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJE0166001 | RJE0166001-ND | RJE0166001 | RJE0166001 | RJE0166001 | RJE0166001 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connectors Modular, MJ/RJ Std Plugs & Jacks | Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle |