Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics J1011F21PNL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1622-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1622-5-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1622-5-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Electronic Surplus - J1011F21PNL - 1191319-J1011F21PNL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - J1011F21PNL
1191319-J1011F21PNL
Electronic Surplus - J1011F21PNL 1191319-J1011F21PNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191319-J1011F21PNL Packaging: Tray Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191319-J1011F21PNL
Packaging: Tray
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.550" (13.97mm)
Shielding: Shielded, EMI Finger
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
365-J1011F21PNL
Electronic Connector 365-J1011F21PNL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J1011F21PNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1011F21PNL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: J1011F21PNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1011F21PNL can be used for catalog matching and distributor lookup.

Supplier's Site
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics - 60AC3154 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics
60AC3154
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics 60AC3154
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn,rj45,1X1,100D,1 Pulse Electronics - 79AH3454 - Newark, An Avnet Company
Chicago, IL, United States
Conn,rj45,1X1,100D,1 Pulse Electronics
79AH3454
Conn,rj45,1X1,100D,1 Pulse Electronics 79AH3454
CONN,RJ45,1X1,100D,1 :1,TY ROHS COMPLIANT: YES

CONN,RJ45,1X1,100D,1:1,TY ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
J1011F21PNL
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) J1011F21PNL
RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - J1011F21PNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J1011F21PNL
Modular Connectors / Ethernet Connectors J1011F21PNL
Modular Connectors / Ethernet Connectors Tab up 4-core THT

Modular Connectors / Ethernet Connectors Tab up 4-core THT

Buy Now Datasheet
Modular Connector Jacks With Magnetics - J1011F21PNL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
J1011F21PNL
Modular Connector Jacks With Magnetics J1011F21PNL
CONN JACK 1PORT 100 BASE-TX PCB

CONN JACK 1PORT 100 BASE-TX PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-1622-5-ND 1191319-J1011F21PNL 365-J1011F21PNL 60AC3154 79AH3454 J1011F21PNL J1011F21PNL J1011F21PNL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Surplus - J1011F21PNL Electronic Connector Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics Conn,rj45,1X1,100D,1 Pulse Electronics Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector
Mounting Through Hole Through Hole Right-Angle Through Hole
Unlock Full Specs
to access all available technical data