Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics J1011F01PNL

Description
CONN JACK 1PORT PCB
Request a Quote
Description
CONN JACK 1PORT PCB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J1011F01PNL is a 1x1 Tab-UP RJ45 modular connector designed for 100 Base-TX (Fast Ethernet) applications. It features integrated magnetics and is suitable for use with CAT 5 and 6 UTP cables. The connector complies with IEEE 802.3 specifications and has a peak wave solder temperature rating of 260°C, making it RoHS compliant. This connector operates within a temperature range of 0°C to 70°C and has a minimum inductance of 350µH with an 8mA bias current. It is rated for a durability of 750 insertions and has a mating and unmating force of 5 lbs. The connector includes LEDs for status indication, with green and yellow options available. The housing is made from thermoplastic, and the shield material is brass with a nickel finish. Engineers considering this connector should note its high performance in EMI suppression and its suitability for various applications, including ADSL modems and LAN-on-Motherboard setups.

Datasheet Summary
Powered by GS/AI

The J1011F01PNL is a 1x1 Tab-UP RJ45 modular connector designed for 100 Base-TX (Fast Ethernet) applications. It features integrated magnetics and is suitable for use with CAT 5 and 6 UTP cables. The connector complies with IEEE 802.3 specifications and has a peak wave solder temperature rating of 260°C, making it RoHS compliant. This connector operates within a temperature range of 0°C to 70°C and has a minimum inductance of 350µH with an 8mA bias current. It is rated for a durability of 750 insertions and has a mating and unmating force of 5 lbs. The connector includes LEDs for status indication, with green and yellow options available. The housing is made from thermoplastic, and the shield material is brass with a nickel finish. Engineers considering this connector should note its high performance in EMI suppression and its suitability for various applications, including ADSL modems and LAN-on-Motherboard setups.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1350-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1350-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1350-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors - J1011F01PNL - 088577-J1011F01PNL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J1011F01PNL
088577-J1011F01PNL
Modular Connectors - J1011F01PNL 088577-J1011F01PNL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 088577-J1011F01PNL Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.550" (13.97mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 4 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 088577-J1011F01PNL
Packaging: Bulk
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.550" (13.97mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 4
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-J1011F01PNL
Electronic Connector 365-J1011F01PNL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J1011F01PNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1011F01PNL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: J1011F01PNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1011F01PNL can be used for catalog matching and distributor lookup.

Supplier's Site
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics - 60AC3153 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics
60AC3153
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics 60AC3153
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Conn,rj45,1X1,100D,1 Pulse Electronics - 78AC8102 - Newark, An Avnet Company
Chicago, IL, United States
Conn,rj45,1X1,100D,1 Pulse Electronics
78AC8102
Conn,rj45,1X1,100D,1 Pulse Electronics 78AC8102
CONN,RJ45,1X1,100D,1 :1,TU ROHS COMPLIANT: YES

CONN,RJ45,1X1,100D,1:1,TU ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
J1011F01PNL
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) J1011F01PNL
RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - J1011F01PNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J1011F01PNL
Modular Connectors / Ethernet Connectors J1011F01PNL
Modular Connectors / Ethernet Connectors 1CT:1CT GRN/YEL

Modular Connectors / Ethernet Connectors 1CT:1CT GRN/YEL

Buy Now Datasheet
Modular Connector Jacks With Magnetics - J1011F01PNL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
J1011F01PNL
Modular Connector Jacks With Magnetics J1011F01PNL
CONN JACK 1PORT 100 BASE-TX PCB

CONN JACK 1PORT 100 BASE-TX PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-1350-ND 088577-J1011F01PNL 365-J1011F01PNL 60AC3153 78AC8102 J1011F01PNL J1011F01PNL J1011F01PNL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors - J1011F01PNL Electronic Connector Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics Conn,rj45,1X1,100D,1 Pulse Electronics Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector
Mounting Through Hole Through Hole Right-Angle Through Hole
Unlock Full Specs
to access all available technical data