CONN JACK 2PORT PCB
CONN JACK 2PORT 1000 BASE-T PCB Product overview: JC0-1011NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JC0-1011NL can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Ports: 1(Port)
Number of Rows: 2
Applications: Telecom
Mounting Type: Requires Holder
RJ45 2 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
Modular Connectors / Ethernet Connectors 1000Base-T NonPoE 2x1-Port RJ45 THT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3261-ND | 365-JC0-1011NL | JC0-1011NL | JC0-1011NL | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Connectors,Interconnects | Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector |