Pulse Electronics Corporation Modular Connectors - J00-0065NL J00-0065NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191311-J00-0065NL Packaging: Bulk Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191311-J00-0065NL Packaging: Bulk Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - J00-0065NL - 1191311-J00-0065NL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J00-0065NL
1191311-J00-0065NL
Modular Connectors - J00-0065NL 1191311-J00-0065NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191311-J00-0065NL Packaging: Bulk Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191311-J00-0065NL
Packaging: Bulk
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1345-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1345-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1345-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-J00-0065NL
Electronic Connector 365-J00-0065NL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J00-0065NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J00-0065NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: J00-0065NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J00-0065NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - J00-0065NL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
J00-0065NL
Modular Connector Jacks With Magnetics J00-0065NL
CONN JACK 1PORT 100 BASE-TX PCB

CONN JACK 1PORT 100 BASE-TX PCB

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics - 60AC3147 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics
60AC3147
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics 60AC3147
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn,rj45,1X1,100D,1 Pulse Electronics - 78AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Conn,rj45,1X1,100D,1 Pulse Electronics
78AC7414
Conn,rj45,1X1,100D,1 Pulse Electronics 78AC7414
CONN,RJ45,1X1,100D,1 :1,TU ROHS COMPLIANT: YES

CONN,RJ45,1X1,100D,1:1,TU ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - J00-0065NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J00-0065NL
Modular Connectors / Ethernet Connectors J00-0065NL
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100

Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
J00-0065NL
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) J00-0065NL
RJ45 1 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 1 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1191311-J00-0065NL 553-1345-ND 365-J00-0065NL J00-0065NL 60AC3147 78AC7414 J00-0065NL J00-0065NL
Product Name Modular Connectors - J00-0065NL Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Connector Jacks With Magnetics Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics Conn,rj45,1X1,100D,1 Pulse Electronics Modular Connectors / Ethernet Connectors Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Solder Solder Solder Through Hole
Mounting Through Hole Through Hole Through Hole
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data