Molex Connectors, Interconnects Modular Connectors Modular Connector Jacks 424108314

Description
Manufacturer: Molex Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks Connector Type: Jack Termination: Solder Package: Tray Shielding: Unshielded Orientation: Vertical Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks Connector Type: Jack Termination: Solder Package: Tray Shielding: Unshielded Orientation: Vertical Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Modular Connectors Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Manufacturer: Molex Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks Connector Type: Jack Termination: Solder Package: Tray Shielding: Unshielded Orientation: Vertical Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks
Connector Type: Jack
Termination: Solder
Package: Tray
Shielding: Unshielded
Orientation: Vertical
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
424108314
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 424108314
RJReceptacle Unshielded 1 Straight Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJReceptacle Unshielded 1 Straight Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 424108314
Product Name Connectors, Interconnects Modular Connectors Modular Connector Jacks Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products