Amphenol Corporation Ethernet Connectors RJHSE-5381

Description
Amphenol Communications Solutions
Request a Quote Datasheet
Description
Amphenol Communications Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 2578785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2578785
Ethernet Connectors 2578785
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Ethernet Connectors - 1702596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1702596
Ethernet Connectors 1702596
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Modular Connectors - RJHSE-5381 - 090747-RJHSE-5381 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - RJHSE-5381
090747-RJHSE-5381
Modular Connectors - RJHSE-5381 090747-RJHSE-5381
Manufacturer: Amphenol Commercial Products Win Source Part Number: 090747-RJHSE-5381 Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Yellow - Green Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Computers & Computer Peripherals, Consumer Electronics, Security, Multimedia, Industrial, Audio, Defence, Military & Aerospace

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 090747-RJHSE-5381
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Yellow - Green
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Computers & Computer Peripherals, Consumer Electronics, Security, Multimedia, Industrial, Audio, Defence, Military & Aerospace

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
1.5A 125V Electronic Connector
2022-RJHSE-5381
1.5A 125V Electronic Connector 2022-RJHSE-5381
RJ11 Connector, 8 Pos, 1.5A, 125V, Shielded, RA, Thru-Hole, Solder Product overview: RJHSE-5381 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSE-5381 can be used for catalog matching and distributor lookup.

RJ11 Connector, 8 Pos, 1.5A, 125V, Shielded, RA, Thru-Hole, Solder Product overview: RJHSE-5381 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSE-5381 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
RJHSE-5381
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) RJHSE-5381
RJ45 RJReceptacle 有屏蔽 1 Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle 有屏蔽 1 Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
connector,mod jack,rt angle pcb,shielded,led1-g,led2-y,single port,rj-45 8 cont - 70115890 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,mod jack,rt angle pcb,shielded,led1-g,led2-y,single port,rj-45 8 cont
70115890
connector,mod jack,rt angle pcb,shielded,led1-g,led2-y,single port,rj-45 8 cont 70115890
RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and ports. UL File #E135615, CSA File #150190. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC.

RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and ports. UL File #E135615, CSA File #150190. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC.

Supplier's Site
Modular Connector Jacks - RJHSE-5381 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
RJHSE-5381
Modular Connector Jacks RJHSE-5381
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJHSE-5381 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE-5381
Modular Connectors / Ethernet Connectors RJHSE-5381
Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT Y/G LEDS

Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT Y/G LEDS

Buy Now
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions - 82K9426 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
82K9426
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 82K9426
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2578785 1702596 090747-RJHSE-5381 RJHSE-5381 2022-RJHSE-5381 RJHSE-5381 70115890 RJHSE-5381 RJHSE-5381 82K9426
Product Name Ethernet Connectors Ethernet Connectors Modular Connectors - RJHSE-5381 1.5A 125V Electronic Connector Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) connector,mod jack,rt angle pcb,shielded,led1-g,led2-y,single port,rj-45 8 cont Modular Connector Jacks Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Audio / Video; Military Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Through hole Through Hole Through Hole Board Lock Through Hole Mount
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers