Pulse Electronics Corporation Modular Connectors - J3011G21DNLT J3011G21DNLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 134651-J3011G21DNLT Packaging: Reel - TR Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Height Above Board: 0.545" (13.84mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: SMD (SMT) LED Color: Green - Yellow Number of Cores per Jack: 4 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 134651-J3011G21DNLT Packaging: Reel - TR Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Height Above Board: 0.545" (13.84mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: SMD (SMT) LED Color: Green - Yellow Number of Cores per Jack: 4 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - J3011G21DNLT - 134651-J3011G21DNLT - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J3011G21DNLT
134651-J3011G21DNLT
Modular Connectors - J3011G21DNLT 134651-J3011G21DNLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 134651-J3011G21DNLT Packaging: Reel - TR Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Height Above Board: 0.545" (13.84mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: SMD (SMT) LED Color: Green - Yellow Number of Cores per Jack: 4 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 134651-J3011G21DNLT
Packaging: Reel - TR
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Height Above Board: 0.545" (13.84mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: SMD (SMT)
LED Color: Green - Yellow
Number of Cores per Jack: 4
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1763-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1763-2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1763-2-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1763-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1763-6-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1763-6-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1763-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1763-1-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1763-1-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
365-J3011G21DNLT
SMD Electronic Connector 365-J3011G21DNLT
CONN JACK 1PORT 100 BASE-TX SMD Product overview: J3011G21DNLT from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J3011G21DNLT can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX SMD Product overview: J3011G21DNLT from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J3011G21DNLT can be used for catalog matching and distributor lookup.

Supplier's Site
Conn,rj45,1X1,100D,1 Pulse Electronics - 09AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Conn,rj45,1X1,100D,1 Pulse Electronics
09AH9668
Conn,rj45,1X1,100D,1 Pulse Electronics 09AH9668
CONN,RJ45,1X1,100D,1 :1,TR ROHS COMPLIANT: YES

CONN,RJ45,1X1,100D,1:1,TR ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - J3011G21DNLT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J3011G21DNLT
Modular Connectors / Ethernet Connectors J3011G21DNLT
Modular Connectors / Ethernet Connectors SMT 1X1 TAB UP 4CORE

Modular Connectors / Ethernet Connectors SMT 1X1 TAB UP 4CORE

Buy Now Datasheet
Modular Connector Jacks With Magnetics - J3011G21DNLT - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
J3011G21DNLT
Modular Connector Jacks With Magnetics J3011G21DNLT
CONN JACK 1PORT 100 BASE-TX SMD

CONN JACK 1PORT 100 BASE-TX SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
J3011G21DNLT
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) J3011G21DNLT
RJ45 1 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C - Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 1 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C - Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 134651-J3011G21DNLT 553-1763-2-ND 365-J3011G21DNLT 09AH9668 J3011G21DNLT J3011G21DNLT J3011G21DNLT
Product Name Modular Connectors - J3011G21DNLT Modular/Ethernet Connector (RJ45) Jacks With Magnetics SMD Electronic Connector Conn,rj45,1X1,100D,1 Pulse Electronics Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data