TE Connectivity Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function :... | |
| Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory... |
| << Prev |