RF/COAXIAL 1.0/2.3 JACK STR 50 OHM SOLDER; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 08H6473 |
| Product Name | Rf/coaxial 1.0/2.3 Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity |
| Connector Type | 1.0 / 2.3 Connector |