Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 18V/3A PR18-5A

Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 18V/3A - PR18-5A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 18V/3A
PR18-5A
Kenwood TMI / Texio Regulated DC Power Supply 18V/3A PR18-5A
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
  • Low Ripple, Low Noise.
  • Series Operation, Parallel Operation
  • CV/CC LED indicators
  • Floating Output Method
  • PR-A Series Parallel-Connected Operation
  • Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging.

The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PR18-5A
Product Name Kenwood TMI / Texio Regulated DC Power Supply 18V/3A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details