Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 3-Output PW8-3ATP

Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 3-Output - PW8-3ATP - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 3-Output
PW8-3ATP
Kenwood TMI / Texio Regulated DC Power Supply 3-Output PW8-3ATP
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
  • Heat Radiation Method
  • ON/OFF Delay Time
  • Various External Controls
  • Limit & Status
  • Key Lock
  • Tracking
  • Overheating Protection
  • Output Selection
  • One-Dial Control
  • 4 Points Pair Presetting of Voltage and Current Value

The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PW8-3ATP
Product Name Kenwood TMI / Texio Regulated DC Power Supply 3-Output
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1217046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details