Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 20V/54A PS20-54

Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 20V/54A - PS20-54 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 20V/54A
PS20-54
Kenwood TMI / Texio Regulated DC Power Supply 20V/54A PS20-54
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
  • Compact Size, Light Weight, High Efficiency
  • Alarm (power abnormality) signal
  • Input power abnormality protection
  • Output over-current protection (OCP)
  • Output over-voltage protection (OVP)
  • Safety (Fail-Safe Function)
  • Front Air Intake
  • Low Noise
  • Wide Applications
  • GP-IB System Compatibility
  • Digital Display of Voltage and Current
  • Power relay off signal

The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PS20-54
Product Name Kenwood TMI / Texio Regulated DC Power Supply 20V/54A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details