Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 2-Output PW16-5ADP

Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 2-Output - PW16-5ADP - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 2-Output
PW16-5ADP
Kenwood TMI / Texio Regulated DC Power Supply 2-Output PW16-5ADP
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
  • Heat Radiation Method
  • ON/OFF Delay Time
  • Various External Controls
  • Limit & Status
  • Key Lock
  • Tracking
  • Overheating Protection
  • Output Selection
  • One-Dial Control
  • 4 Points Pair Presetting of Voltage and Current Value

The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PW16-5ADP
Product Name Kenwood TMI / Texio Regulated DC Power Supply 2-Output
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Gold Box - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details