PST-3202 -- INSTEK 0~32V/2AX2, 0~6V/5AX1 TRIPLE OUTPUT DC POWER SUPPLY
Tradeport Electronics Group
Instek 0~32V/2Ax2, 0~6V/5Ax1 Triple Output DC Power Supply
PST-3202
Description
0~32V/2Ax2, 0~6V/5Ax1 Triple Output Programmable DC Power Supply
-
Tradeport Electronics Group
Description
0~32V/2Ax2, 0~6V/5Ax1 Triple Output Programmable DC Power Supply
Suppliers
Instek 0~32V/2Ax2, 0~6V/5Ax1 Triple Output DC Power Supply
PST-3202
0~32V/2Ax2, 0~6V/5Ax1 Triple Output Programmable DC Power Supply
0~32V/2Ax2, 0~6V/5Ax1 Triple Output Programmable DC Power Supply
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PST-3202 |
|
Product Name
|
Instek 0~32V/2Ax2, 0~6V/5Ax1 Triple Output DC Power Supply |
|
Type
|
DC Power Supply
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Current
20 amps
View Details
Applications
Analytical
DC Output Voltage
5000.0 volts
DC Output Current
4.00E-4 to 1.00E-3 amps
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Type
DC Power Supply
Form Factor
Wall Mount
Operating Temperature
0 to 49 C (32 to 120 F)
View Details