Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 18V/10A PD18-10A

Description
High Stability, Large Capacity Low Ripple, Low Noise High-Accuracy Voltage and Current Settings Remote Sensing Remote Control Voltage/Current Limiting Parallel Operation Series Operation GP-IB System Compatibility OUTPUT ON/OFF OVP (Over-Voltage Protection) OCP (Over-Current Protection) OHP (Over-Heat Protection) The output is supplied from 3 terminals based on the floating method. The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.
Description
High Stability, Large Capacity Low Ripple, Low Noise High-Accuracy Voltage and Current Settings Remote Sensing Remote Control Voltage/Current Limiting Parallel Operation Series Operation GP-IB System Compatibility OUTPUT ON/OFF OVP (Over-Voltage Protection) OCP (Over-Current Protection) OHP (Over-Heat Protection) The output is supplied from 3 terminals based on the floating method. The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 18V/10A - PD18-10A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 18V/10A
PD18-10A
Kenwood TMI / Texio Regulated DC Power Supply 18V/10A PD18-10A
High Stability, Large Capacity Low Ripple, Low Noise High-Accuracy Voltage and Current Settings Remote Sensing Remote Control Voltage/Current Limiting Parallel Operation Series Operation GP-IB System Compatibility OUTPUT ON/OFF OVP (Over-Voltage Protection) OCP (Over-Current Protection) OHP (Over-Heat Protection) The output is supplied from 3 terminals based on the floating method. The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.
  • High Stability, Large Capacity
  • Low Ripple, Low Noise
  • High-Accuracy Voltage and Current Settings
  • Remote Sensing
  • Remote Control
  • Voltage/Current Limiting
  • Parallel Operation
  • Series Operation
  • GP-IB System Compatibility
  • OUTPUT ON/OFF
  • OVP (Over-Voltage Protection)
  • OCP (Over-Current Protection)
  • OHP (Over-Heat Protection)
  • The output is supplied from 3 terminals based on the floating method.

The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PD18-10A
Product Name Kenwood TMI / Texio Regulated DC Power Supply 18V/10A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227180 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details