Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 60V/6A PS60-6

Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 60V/6A - PS60-6 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 60V/6A
PS60-6
Kenwood TMI / Texio Regulated DC Power Supply 60V/6A PS60-6
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
  • Compact Size, Light Weight, High Efficiency
  • Alarm (power abnormality) signal
  • Input power abnormality protection
  • Output over-current protection (OCP)
  • Output over-voltage protection (OVP)
  • Safety (Fail-Safe Function)
  • Front Air Intake
  • Low Noise
  • Wide Applications
  • GP-IB System Compatibility
  • Digital Display of Voltage and Current
  • Power relay off signal

The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PS60-6
Product Name Kenwood TMI / Texio Regulated DC Power Supply 60V/6A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227040 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details