Tradeport Electronics Group Instek D.C. Power Supply 0-60V, 0-3A digital display GPC-6030D

Description
Triple Output Parallel: 60V 6A Series: 120V 3A Independent: 0~ 60Vx2 0~3Ax2 Overload and Reverse Polarity Protection Continuous / Dynamic Load Can be Selected Four Indicator Meters Low Ripple and Noise Constant Voltage and Constant Current Operation Auto Series and Parallel Operation Weight: 18.5kg
Description
Triple Output Parallel: 60V 6A Series: 120V 3A Independent: 0~ 60Vx2 0~3Ax2 Overload and Reverse Polarity Protection Continuous / Dynamic Load Can be Selected Four Indicator Meters Low Ripple and Noise Constant Voltage and Constant Current Operation Auto Series and Parallel Operation Weight: 18.5kg

Suppliers

Company
Product
Description
Supplier Links
Instek D.C. Power Supply 0-60V, 0-3A digital display - GPC-6030D - Tradeport Electronics Group
Concord, Ontario, Canada
Instek D.C. Power Supply 0-60V, 0-3A digital display
GPC-6030D
Instek D.C. Power Supply 0-60V, 0-3A digital display GPC-6030D
Triple Output Parallel: 60V 6A Series: 120V 3A Independent: 0~ 60Vx2 0~3Ax2 Overload and Reverse Polarity Protection Continuous / Dynamic Load Can be Selected Four Indicator Meters Low Ripple and Noise Constant Voltage and Constant Current Operation Auto Series and Parallel Operation Weight: 18.5kg
  • Triple Output
  • Parallel: 60V 6A
  • Series: 120V 3A
  • Independent: 0~ 60Vx2 0~3Ax2
  • Overload and Reverse Polarity Protection
  • Continuous / Dynamic Load Can be Selected
  • Four Indicator Meters
  • Low Ripple and Noise
  • Constant Voltage and Constant Current Operation
  • Auto Series and Parallel Operation
  • Weight: 18.5kg

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number GPC-6030D
Product Name Instek D.C. Power Supply 0-60V, 0-3A digital display
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227900 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details