Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 120V/6A PDS120-6

Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.
Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 120V/6A - PDS120-6 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 120V/6A
PDS120-6
Kenwood TMI / Texio Regulated DC Power Supply 120V/6A PDS120-6
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.
  • Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical)
  • Worldwide AC Voltage Input Design
  • Board-Type Options for External Control
  • Various Protection Functions
  • Compact, Lightweight Design
  • Key Lock Function
  • Single-Dial Control Design
  • Voltage/Current Preset (3 points)
  • Voltage/Current Simultaneous Digital Display
  • Series/Parallel Operation
  • Satisfying CE Mark Certification Requirements
  • Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size)

The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PDS120-6
Product Name Kenwood TMI / Texio Regulated DC Power Supply 120V/6A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details