Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 36V/3A PR36-3A

Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 36V/3A - PR36-3A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 36V/3A
PR36-3A
Kenwood TMI / Texio Regulated DC Power Supply 36V/3A PR36-3A
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
  • Low Ripple, Low Noise.
  • Series Operation, Parallel Operation
  • CV/CC LED indicators
  • Floating Output Method
  • PR-A Series Parallel-Connected Operation
  • Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging.

The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PR36-3A
Product Name Kenwood TMI / Texio Regulated DC Power Supply 36V/3A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details