Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 60V/6A PDS60-6

Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.
Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 60V/6A - PDS60-6 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 60V/6A
PDS60-6
Kenwood TMI / Texio Regulated DC Power Supply 60V/6A PDS60-6
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.
  • Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical)
  • Worldwide AC Voltage Input Design
  • Board-Type Options for External Control
  • Various Protection Functions
  • Compact, Lightweight Design
  • Key Lock Function
  • Single-Dial Control Design
  • Voltage/Current Preset (3 points)
  • Voltage/Current Simultaneous Digital Display
  • Series/Parallel Operation
  • Satisfying CE Mark Certification Requirements
  • Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size)

The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PDS60-6
Product Name Kenwood TMI / Texio Regulated DC Power Supply 60V/6A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227812 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details