Tradeport Electronics Group Kenwood TMI / Texio DC Power Supply 15V/600A PT15-600

Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio DC Power Supply 15V/600A - PT15-600 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio DC Power Supply 15V/600A
PT15-600
Kenwood TMI / Texio DC Power Supply 15V/600A PT15-600
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
  • Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg.
  • Front air intake method forced air cooling for piling up the units.
  • The output can be increased by the parallel and serial operation with on control method (master/slave).
  • The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal.
  • Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection.
  • GP-IB control with GP-IB adaptor GP-600B.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PT15-600
Product Name Kenwood TMI / Texio DC Power Supply 15V/600A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Switching Power Supplies - 1226608 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details