Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 2-Output PW36-1.5ADP

Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 2-Output - PW36-1.5ADP - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 2-Output
PW36-1.5ADP
Kenwood TMI / Texio Regulated DC Power Supply 2-Output PW36-1.5ADP
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
  • Heat Radiation Method
  • ON/OFF Delay Time
  • Various External Controls
  • Limit & Status
  • Key Lock
  • Tracking
  • Overheating Protection
  • Output Selection
  • One-Dial Control
  • 4 Points Pair Presetting of Voltage and Current Value

The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PW36-1.5ADP
Product Name Kenwood TMI / Texio Regulated DC Power Supply 2-Output
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details