Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 70V/1A PR70-1A

Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 70V/1A - PR70-1A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 70V/1A
PR70-1A
Kenwood TMI / Texio Regulated DC Power Supply 70V/1A PR70-1A
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
  • Low Ripple, Low Noise.
  • Series Operation, Parallel Operation
  • CV/CC LED indicators
  • Floating Output Method
  • PR-A Series Parallel-Connected Operation
  • Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging.

The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PR70-1A
Product Name Kenwood TMI / Texio Regulated DC Power Supply 70V/1A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1026041 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 20 amps
View Details