Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 36V/3A PAR36-3

Description
Remote Sensing Three Preset Voltages Output Protection Key Lock Simultaneous Display of Voltage and Current Energy Saving Design Simplified Operation EXT CONTROL Signal Output The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.
Description
Remote Sensing Three Preset Voltages Output Protection Key Lock Simultaneous Display of Voltage and Current Energy Saving Design Simplified Operation EXT CONTROL Signal Output The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 36V/3A - PAR36-3 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 36V/3A
PAR36-3
Kenwood TMI / Texio Regulated DC Power Supply 36V/3A PAR36-3
Remote Sensing Three Preset Voltages Output Protection Key Lock Simultaneous Display of Voltage and Current Energy Saving Design Simplified Operation EXT CONTROL Signal Output The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.
  • Remote Sensing
  • Three Preset Voltages
  • Output Protection
  • Key Lock
  • Simultaneous Display of Voltage and Current
  • Energy Saving Design
  • Simplified Operation
  • EXT CONTROL Signal Output

The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PAR36-3
Product Name Kenwood TMI / Texio Regulated DC Power Supply 36V/3A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type US, EU, UK
Regulatory Compliance RoHS Compliant
View Details