Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 18V/10A PD18-10AD

Description
High Stability, Large Capacity OHP (Over-Heat Protection) OCP (Over-Current Protection) OVP (Over-Voltage Protection) OUTPUT ON/OFF GP-IB System Compatibility Series Operation Parallel Operation Voltage/Current Limiting Remote Control Remote Sensing High-Accuracy Voltage and Current Settings Low Ripple, Low Noise The output is supplied from 3 terminals based on the floating method. The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.
Description
High Stability, Large Capacity OHP (Over-Heat Protection) OCP (Over-Current Protection) OVP (Over-Voltage Protection) OUTPUT ON/OFF GP-IB System Compatibility Series Operation Parallel Operation Voltage/Current Limiting Remote Control Remote Sensing High-Accuracy Voltage and Current Settings Low Ripple, Low Noise The output is supplied from 3 terminals based on the floating method. The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 18V/10A - PD18-10AD - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 18V/10A
PD18-10AD
Kenwood TMI / Texio Regulated DC Power Supply 18V/10A PD18-10AD
High Stability, Large Capacity OHP (Over-Heat Protection) OCP (Over-Current Protection) OVP (Over-Voltage Protection) OUTPUT ON/OFF GP-IB System Compatibility Series Operation Parallel Operation Voltage/Current Limiting Remote Control Remote Sensing High-Accuracy Voltage and Current Settings Low Ripple, Low Noise The output is supplied from 3 terminals based on the floating method. The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.
  • High Stability, Large Capacity
  • OHP (Over-Heat Protection)
  • OCP (Over-Current Protection)
  • OVP (Over-Voltage Protection)
  • OUTPUT ON/OFF
  • GP-IB System Compatibility
  • Series Operation
  • Parallel Operation
  • Voltage/Current Limiting
  • Remote Control
  • Remote Sensing
  • High-Accuracy Voltage and Current Settings
  • Low Ripple, Low Noise
  • The output is supplied from 3 terminals based on the floating method.

The PD-A/AD Series power supplies are DC constant voltage (CV), constant current (CC) power supplies with variable output level featuring the use of the phase control method and high reliability. Inheriting the reliability and accuracy of the highly PD series and incorporating a wide variety of protection facilities, the PD-A/AD Series have been designed with emphasis on the ease of operation and the safety in use as research and experiment power supplies or long aging systems power supplies. With 9 combinations of different voltage/current capacity values and the meter indication type and digital indication type models available for each of them, a total of 18 models offer a wide variation which can be selected according to applications.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PD18-10AD
Product Name Kenwood TMI / Texio Regulated DC Power Supply 18V/10A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details