Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 36V/10A PDS36-10

Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.
Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 36V/10A - PDS36-10 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 36V/10A
PDS36-10
Kenwood TMI / Texio Regulated DC Power Supply 36V/10A PDS36-10
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design Key Lock Function Single-Dial Control Design Voltage/Current Preset (3 points) Voltage/Current Simultaneous Digital Display Series/Parallel Operation Satisfying CE Mark Certification Requirements Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size) The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.
  • Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical)
  • Worldwide AC Voltage Input Design
  • Board-Type Options for External Control
  • Various Protection Functions
  • Compact, Lightweight Design
  • Key Lock Function
  • Single-Dial Control Design
  • Voltage/Current Preset (3 points)
  • Voltage/Current Simultaneous Digital Display
  • Series/Parallel Operation
  • Satisfying CE Mark Certification Requirements
  • Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size)

The PDS Series are CE-certified Regulated DC Power Supply units which comply with Power Supply Harmonics Current Regulations IEC1000-3-2‚ and a power factor of 95% (typical) is cleared. These models feature high reliability and various types of protection‚ and can be used as a power supply for reliability tests‚ endurance tests‚ aging and other electronics parts tests.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PDS36-10
Product Name Kenwood TMI / Texio Regulated DC Power Supply 36V/10A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details