Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 20V/18A PDS20-18

Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Satisfying CE Mark Certification Requirements Series/Parallel Operation Voltage/Current Simultaneous Digital Display Voltage/Current Preset (3 points) Single-Dial Control Design Key Lock Function Compact, Lightweight Design Various Protection Functions Board-Type Options for External Control Worldwide AC Voltage Input Design Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size)
Description
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Satisfying CE Mark Certification Requirements Series/Parallel Operation Voltage/Current Simultaneous Digital Display Voltage/Current Preset (3 points) Single-Dial Control Design Key Lock Function Compact, Lightweight Design Various Protection Functions Board-Type Options for External Control Worldwide AC Voltage Input Design Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size)

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 20V/18A - PDS20-18 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 20V/18A
PDS20-18
Kenwood TMI / Texio Regulated DC Power Supply 20V/18A PDS20-18
Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Satisfying CE Mark Certification Requirements Series/Parallel Operation Voltage/Current Simultaneous Digital Display Voltage/Current Preset (3 points) Single-Dial Control Design Key Lock Function Compact, Lightweight Design Various Protection Functions Board-Type Options for External Control Worldwide AC Voltage Input Design Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size)
  • Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical)
  • Satisfying CE Mark Certification Requirements
  • Series/Parallel Operation
  • Voltage/Current Simultaneous Digital Display
  • Voltage/Current Preset (3 points)
  • Single-Dial Control Design
  • Key Lock Function
  • Compact, Lightweight Design
  • Various Protection Functions
  • Board-Type Options for External Control
  • Worldwide AC Voltage Input Design
  • Optional Accessories -> GP-IB Interface Card : IF-30GP RS-232C Interface Card : IF-30RS Analog Card : IF-30AN Rack Mount Adapter : RK-605E (EIA size)

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PDS20-18
Product Name Kenwood TMI / Texio Regulated DC Power Supply 20V/18A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details