Tradeport Electronics Group Instek 0~32V/1Ax3 Triple Output DC Power Supply PST-3201GP

Description
0~32V/1Ax3 Triple Output Programmable DC Power Supply (with GPIB)
Description
0~32V/1Ax3 Triple Output Programmable DC Power Supply (with GPIB)

Suppliers

Company
Product
Description
Supplier Links
Instek 0~32V/1Ax3 Triple Output DC Power Supply - PST-3201GP - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 0~32V/1Ax3 Triple Output DC Power Supply
PST-3201GP
Instek 0~32V/1Ax3 Triple Output DC Power Supply PST-3201GP
0~32V/1Ax3 Triple Output Programmable DC Power Supply (with GPIB)

0~32V/1Ax3 Triple Output Programmable DC Power Supply (with GPIB)

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PST-3201GP
Product Name Instek 0~32V/1Ax3 Triple Output DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details