Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supplies 20V/36A PS20-36

Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supplies 20V/36A - PS20-36 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supplies 20V/36A
PS20-36
Kenwood TMI / Texio Regulated DC Power Supplies 20V/36A PS20-36
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
  • Compact Size, Light Weight, High Efficiency
  • Alarm (power abnormality) signal
  • Input power abnormality protection
  • Output over-current protection (OCP)
  • Output over-voltage protection (OVP)
  • Safety (Fail-Safe Function)
  • Front Air Intake
  • Low Noise
  • Wide Applications
  • GP-IB System Compatibility
  • Digital Display of Voltage and Current
  • Power relay off signal

The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PS20-36
Product Name Kenwood TMI / Texio Regulated DC Power Supplies 20V/36A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details