Tradeport Electronics Group Kenwood TMI / Texio DC Power Supply 60V/250A PT60-250

Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio DC Power Supply 60V/250A - PT60-250 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio DC Power Supply 60V/250A
PT60-250
Kenwood TMI / Texio DC Power Supply 60V/250A PT60-250
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
  • Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg.
  • Front air intake method forced air cooling for piling up the units.
  • The output can be increased by the parallel and serial operation with on control method (master/slave).
  • The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal.
  • Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection.
  • GP-IB control with GP-IB adaptor GP-600B.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PT60-250
Product Name Kenwood TMI / Texio DC Power Supply 60V/250A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
AC/DC Adapters - 1241929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details