Tradeport Electronics Group Kenwood TMI / Texio DC Power Supply 60V/150A PT60-150

Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio DC Power Supply 60V/150A - PT60-150 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio DC Power Supply 60V/150A
PT60-150
Kenwood TMI / Texio DC Power Supply 60V/150A PT60-150
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
  • Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg.
  • Front air intake method forced air cooling for piling up the units.
  • The output can be increased by the parallel and serial operation with on control method (master/slave).
  • The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal.
  • Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection.
  • GP-IB control with GP-IB adaptor GP-600B.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PT60-150
Product Name Kenwood TMI / Texio DC Power Supply 60V/150A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details