Tradeport Electronics Group Kenwood TMI / Texio Range Regulated DC Power Supply PSF-400L

Description
Flexible output range 90° rotating panel operation part Control of constant power Parallel/series operation Sequence function External control Off timer function 3 point preset function Monitor out function (voltage, current, and status) Protection function PSF series is a switching regulated DC power supply performing flexible setting for voltage and current within the max. rating power. .In addition to three output types, 400W single channel, 800W single channel, 400W two channels, 800W current expansion model (Exclusive slave unit) meets wide range of testing applications.
Description
Flexible output range 90° rotating panel operation part Control of constant power Parallel/series operation Sequence function External control Off timer function 3 point preset function Monitor out function (voltage, current, and status) Protection function PSF series is a switching regulated DC power supply performing flexible setting for voltage and current within the max. rating power. .In addition to three output types, 400W single channel, 800W single channel, 400W two channels, 800W current expansion model (Exclusive slave unit) meets wide range of testing applications.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Range Regulated DC Power Supply - PSF-400L - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Range Regulated DC Power Supply
PSF-400L
Kenwood TMI / Texio Range Regulated DC Power Supply PSF-400L
Flexible output range 90° rotating panel operation part Control of constant power Parallel/series operation Sequence function External control Off timer function 3 point preset function Monitor out function (voltage, current, and status) Protection function PSF series is a switching regulated DC power supply performing flexible setting for voltage and current within the max. rating power. .In addition to three output types, 400W single channel, 800W single channel, 400W two channels, 800W current expansion model (Exclusive slave unit) meets wide range of testing applications.
  • Flexible output range
  • 90° rotating panel operation part
  • Control of constant power
  • Parallel/series operation
  • Sequence function
  • External control
  • Off timer function
  • 3 point preset function
  • Monitor out function (voltage, current, and status)
  • Protection function

PSF series is a switching regulated DC power supply performing flexible setting for voltage and current within the max. rating power. .In addition to three output types, 400W single channel, 800W single channel, 400W two channels, 800W current expansion model (Exclusive slave unit) meets wide range of testing applications.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PSF-400L
Product Name Kenwood TMI / Texio Range Regulated DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1025991 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 10 amps
View Details