Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 36V/10A PS36-10

Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
Description
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 36V/10A - PS36-10 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 36V/10A
PS36-10
Kenwood TMI / Texio Regulated DC Power Supply 36V/10A PS36-10
Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise Wide Applications GP-IB System Compatibility Digital Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)
  • Compact Size, Light Weight, High Efficiency
  • Alarm (power abnormality) signal
  • Input power abnormality protection
  • Output over-current protection (OCP)
  • Output over-voltage protection (OVP)
  • Safety (Fail-Safe Function)
  • Front Air Intake
  • Low Noise
  • Wide Applications
  • GP-IB System Compatibility
  • Digital Display of Voltage and Current
  • Power relay off signal

The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been designed as highly universal stand-alone type models putting emphasis on the ease of operation and safety and equipped with a variety of protection functions. Three capacity types are available including 360W, 720W, and 1080W and 13 kinds of variations are available by combining ranges of 0 to 6 V, 10 V, 20 V, 36 V and 60 V. Several versatile applications are also provided including remote control functions with GP-IB control capability (which is possible when the optional GP-600 is used.)

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PS36-10
Product Name Kenwood TMI / Texio Regulated DC Power Supply 36V/10A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers