Tradeport Electronics Group Kenwood TMI / Texio DC Power Supply 60V/200A PT60-200

Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio DC Power Supply 60V/200A - PT60-200 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio DC Power Supply 60V/200A
PT60-200
Kenwood TMI / Texio DC Power Supply 60V/200A PT60-200
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
  • Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg.
  • Front air intake method forced air cooling for piling up the units.
  • The output can be increased by the parallel and serial operation with on control method (master/slave).
  • The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal.
  • Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection.
  • GP-IB control with GP-IB adaptor GP-600B.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PT60-200
Product Name Kenwood TMI / Texio DC Power Supply 60V/200A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
AC/DC Adapters - 1217141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details