Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply +/-30V/3A PR30-3W

Description
CV/CC Power Supplies with Low Ripple and Low Noise 3 Voltage Presets (with Electronic Switching) (PR30-3P and 6P only) Remote Control of Voltage (PR30-3P and 6P only) Series Operation, Parallel Operation (PR30-3P and 6P only) Floating Output Method Dual Tracking Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR Series of series-regulated CV/CC power supplied were designed with the concept of compactness and high performance with the goal of providing excellent reliability and stability. The PR-P type models allow switching of the 3 preset voltages from the front panel and uses an electronic switching scheme without undershoot. The voltage setting and preset can be switched by remote control and the output current can be boosted by single-controlled parallel operation.
Description
CV/CC Power Supplies with Low Ripple and Low Noise 3 Voltage Presets (with Electronic Switching) (PR30-3P and 6P only) Remote Control of Voltage (PR30-3P and 6P only) Series Operation, Parallel Operation (PR30-3P and 6P only) Floating Output Method Dual Tracking Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR Series of series-regulated CV/CC power supplied were designed with the concept of compactness and high performance with the goal of providing excellent reliability and stability. The PR-P type models allow switching of the 3 preset voltages from the front panel and uses an electronic switching scheme without undershoot. The voltage setting and preset can be switched by remote control and the output current can be boosted by single-controlled parallel operation.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply +/-30V/3A - PR30-3W - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply +/-30V/3A
PR30-3W
Kenwood TMI / Texio Regulated DC Power Supply +/-30V/3A PR30-3W
CV/CC Power Supplies with Low Ripple and Low Noise 3 Voltage Presets (with Electronic Switching) (PR30-3P and 6P only) Remote Control of Voltage (PR30-3P and 6P only) Series Operation, Parallel Operation (PR30-3P and 6P only) Floating Output Method Dual Tracking Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR Series of series-regulated CV/CC power supplied were designed with the concept of compactness and high performance with the goal of providing excellent reliability and stability. The PR-P type models allow switching of the 3 preset voltages from the front panel and uses an electronic switching scheme without undershoot. The voltage setting and preset can be switched by remote control and the output current can be boosted by single-controlled parallel operation.
  • CV/CC Power Supplies with Low Ripple and Low Noise
  • 3 Voltage Presets (with Electronic Switching) (PR30-3P and 6P only)
  • Remote Control of Voltage (PR30-3P and 6P only)
  • Series Operation, Parallel Operation (PR30-3P and 6P only)
  • Floating Output Method
  • Dual Tracking
  • Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging.

The PR Series of series-regulated CV/CC power supplied were designed with the concept of compactness and high performance with the goal of providing excellent reliability and stability. The PR-P type models allow switching of the 3 preset voltages from the front panel and uses an electronic switching scheme without undershoot. The voltage setting and preset can be switched by remote control and the output current can be boosted by single-controlled parallel operation.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PR30-3W
Product Name Kenwood TMI / Texio Regulated DC Power Supply +/-30V/3A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details