Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 18V/5A PAR18-5

Description
Remote Sensing Three Preset Voltages Output Protection Key Lock Simultaneous Display of Voltage and Current Energy Saving Design Simplified Operation EXT CONTROL Signal Output The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.
Description
Remote Sensing Three Preset Voltages Output Protection Key Lock Simultaneous Display of Voltage and Current Energy Saving Design Simplified Operation EXT CONTROL Signal Output The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 18V/5A - PAR18-5 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 18V/5A
PAR18-5
Kenwood TMI / Texio Regulated DC Power Supply 18V/5A PAR18-5
Remote Sensing Three Preset Voltages Output Protection Key Lock Simultaneous Display of Voltage and Current Energy Saving Design Simplified Operation EXT CONTROL Signal Output The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.
  • Remote Sensing
  • Three Preset Voltages
  • Output Protection
  • Key Lock
  • Simultaneous Display of Voltage and Current
  • Energy Saving Design
  • Simplified Operation
  • EXT CONTROL Signal Output

The PAR Series are multi-function, highly-reliable CV/CC power supplies with built-in microcomputer and voltage remote sensing terminal. When a PAR Series power supply is incorporated in a system, it will be compatible with a variety of remote control capabilities including the GP-IB and computer control. Additionally, the built-in listener/talker functions make these powerful, multi-function supplies possible to implement systems expansion safely for automated measuring systems and simulation testing systems.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PAR18-5
Product Name Kenwood TMI / Texio Regulated DC Power Supply 18V/5A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details