Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 250V/0.42A PR250-0.42A

Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
Description
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 250V/0.42A - PR250-0.42A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 250V/0.42A
PR250-0.42A
Kenwood TMI / Texio Regulated DC Power Supply 250V/0.42A PR250-0.42A
Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging. The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.
  • Low Ripple, Low Noise.
  • Series Operation, Parallel Operation
  • CV/CC LED indicators
  • Floating Output Method
  • PR-A Series Parallel-Connected Operation
  • Applications: R&D. / System incorporation. / Production lines. / School and education. / Protection technology. / Aging.

The PR-A Series of series-regulated CV/CC power supplied were designed to provide a compact power supply package with high performance and ensure excellent reliability as well as excellent design. Seven types are available for a variety of requirements three 18 V types two 36 V types one 70 V type and one 250 V type. Whether used individually or connected in series or parallel for greater capacity the PR-A Series ensures excellent performance. These power supplies are housed in a compact rack-mount package and can be used on the bench top as well.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PR250-0.42A
Product Name Kenwood TMI / Texio Regulated DC Power Supply 250V/0.42A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 88352825 - Radwell International
Specs
AC Output Voltage 400.0 volts
View Details
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details