Tradeport Electronics Group Instek Triple-Output Linear D.C. Power Supply GPD-3303S

Description
Three Independent Output : 30V/3A x 2, 2.5V/3.3V/5V/3A x 1 4 LED Display Sets : 3 Digits After Decimal Point Minimum Resolution : 1mV/1mA Digital Panel Control (Rotary Encoder Switch, Rubber Key With Indicator) Key-Lock User-Friendly Operation, Coarse/Fine Volume Control 4 Panel Settings Save/Recall (Plus Factory Settings Recall) Output ON/OFF Tracking Series and Parallel Mode Smart Cooling Fan Achieving Low Noise Warning Buzzer Light-Weight and Compact Design The digitally controlled GPD-3303S DC power supply offers digital panel control, bright LED indicators, large display, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control. The GPD-3303S also provides easy operation, a quick selection of panel settings and most importantly, a reasonable price. Combining all of this makes the GPD-3303S the most promising new comer in the power supply market. With 1mV/1mA high resolution, the GPD-3303S, guarantees clean and stable output. You can easily simulate the device under test's accurate behavior against small changes in voltage or current, which is impossible when using a low-resolution power supply. Overall, the resolution offered by the GPD-3303S is 10 to 100 times higher than that of traditional power supply. The GPD-3303S can save and recall panel settings, a feature which is usually not offered by general power supplies. You can quickly select a panel setting from 4 memory sets without manual configuration. The USB device port in the GPD-3303S allows you to remotely control the power supply according to your application needs.
Description
Three Independent Output : 30V/3A x 2, 2.5V/3.3V/5V/3A x 1 4 LED Display Sets : 3 Digits After Decimal Point Minimum Resolution : 1mV/1mA Digital Panel Control (Rotary Encoder Switch, Rubber Key With Indicator) Key-Lock User-Friendly Operation, Coarse/Fine Volume Control 4 Panel Settings Save/Recall (Plus Factory Settings Recall) Output ON/OFF Tracking Series and Parallel Mode Smart Cooling Fan Achieving Low Noise Warning Buzzer Light-Weight and Compact Design The digitally controlled GPD-3303S DC power supply offers digital panel control, bright LED indicators, large display, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control. The GPD-3303S also provides easy operation, a quick selection of panel settings and most importantly, a reasonable price. Combining all of this makes the GPD-3303S the most promising new comer in the power supply market. With 1mV/1mA high resolution, the GPD-3303S, guarantees clean and stable output. You can easily simulate the device under test's accurate behavior against small changes in voltage or current, which is impossible when using a low-resolution power supply. Overall, the resolution offered by the GPD-3303S is 10 to 100 times higher than that of traditional power supply. The GPD-3303S can save and recall panel settings, a feature which is usually not offered by general power supplies. You can quickly select a panel setting from 4 memory sets without manual configuration. The USB device port in the GPD-3303S allows you to remotely control the power supply according to your application needs.

Suppliers

Company
Product
Description
Supplier Links
Instek Triple-Output Linear D.C. Power Supply - GPD-3303S - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Triple-Output Linear D.C. Power Supply
GPD-3303S
Instek Triple-Output Linear D.C. Power Supply GPD-3303S
Three Independent Output : 30V/3A x 2, 2.5V/3.3V/5V/3A x 1 4 LED Display Sets : 3 Digits After Decimal Point Minimum Resolution : 1mV/1mA Digital Panel Control (Rotary Encoder Switch, Rubber Key With Indicator) Key-Lock User-Friendly Operation, Coarse/Fine Volume Control 4 Panel Settings Save/Recall (Plus Factory Settings Recall) Output ON/OFF Tracking Series and Parallel Mode Smart Cooling Fan Achieving Low Noise Warning Buzzer Light-Weight and Compact Design The digitally controlled GPD-3303S DC power supply offers digital panel control, bright LED indicators, large display, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control. The GPD-3303S also provides easy operation, a quick selection of panel settings and most importantly, a reasonable price. Combining all of this makes the GPD-3303S the most promising new comer in the power supply market. With 1mV/1mA high resolution, the GPD-3303S, guarantees clean and stable output. You can easily simulate the device under test's accurate behavior against small changes in voltage or current, which is impossible when using a low-resolution power supply. Overall, the resolution offered by the GPD-3303S is 10 to 100 times higher than that of traditional power supply. The GPD-3303S can save and recall panel settings, a feature which is usually not offered by general power supplies. You can quickly select a panel setting from 4 memory sets without manual configuration. The USB device port in the GPD-3303S allows you to remotely control the power supply according to your application needs.
  • Three Independent Output : 30V/3A x 2, 2.5V/3.3V/5V/3A x 1
  • 4 LED Display Sets : 3 Digits After Decimal Point
  • Minimum Resolution : 1mV/1mA
  • Digital Panel Control (Rotary Encoder Switch, Rubber Key With Indicator)
  • Key-Lock
  • User-Friendly Operation, Coarse/Fine Volume Control
  • 4 Panel Settings Save/Recall (Plus Factory Settings Recall)
  • Output ON/OFF
  • Tracking Series and Parallel Mode
  • Smart Cooling Fan Achieving Low Noise
  • Warning Buzzer
  • Light-Weight and Compact Design

The digitally controlled GPD-3303S DC power supply offers digital panel control, bright LED indicators, large display, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control. The GPD-3303S also provides easy operation, a quick selection of panel settings and most importantly, a reasonable price. Combining all of this makes the GPD-3303S the most promising new comer in the power supply market. With 1mV/1mA high resolution, the GPD-3303S, guarantees clean and stable output. You can easily simulate the device under test's accurate behavior against small changes in voltage or current, which is impossible when using a low-resolution power supply. Overall, the resolution offered by the GPD-3303S is 10 to 100 times higher than that of traditional power supply. The GPD-3303S can save and recall panel settings, a feature which is usually not offered by general power supplies. You can quickly select a panel setting from 4 memory sets without manual configuration. The USB device port in the GPD-3303S allows you to remotely control the power supply according to your application needs.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number GPD-3303S
Product Name Instek Triple-Output Linear D.C. Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details