Tradeport Electronics Group Kenwood TMI / Texio DC Power Supply 30V/200A PT30-200

Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
Description
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio DC Power Supply 30V/200A - PT30-200 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio DC Power Supply 30V/200A
PT30-200
Kenwood TMI / Texio DC Power Supply 30V/200A PT30-200
Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can be increased by the parallel and serial operation with on control method (master/slave). The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal. Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection. GP-IB control with GP-IB adaptor GP-600B.
  • Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg.
  • Front air intake method forced air cooling for piling up the units.
  • The output can be increased by the parallel and serial operation with on control method (master/slave).
  • The output voltage, current, and ON/OFF can be controlled by the external voltage, resistance, and external signal.
  • Protection functions of OVP (over voltage), OCP (over current), OHP (over heating), and open-phase detection.
  • GP-IB control with GP-IB adaptor GP-600B.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PT30-200
Product Name Kenwood TMI / Texio DC Power Supply 30V/200A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details