Tradeport Electronics Group Kenwood TMI / Texio Regulated DC Power Supply 2-Output PW18-3AD

Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
Description
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Regulated DC Power Supply 2-Output - PW18-3AD - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Regulated DC Power Supply 2-Output
PW18-3AD
Kenwood TMI / Texio Regulated DC Power Supply 2-Output PW18-3AD
Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.
  • Heat Radiation Method
  • ON/OFF Delay Time
  • Various External Controls
  • Limit & Status
  • Key Lock
  • Tracking
  • Overheating Protection
  • Output Selection
  • One-Dial Control
  • 4 Points Pair Presetting of Voltage and Current Value

The PW-A Series are multi-output tracking CV/CC power supplies featuring a built-in microcomputer and excellent reliability. PW-A Series provides a multi output and a great function, and can be used from the development to the manufacturing by mounting the interface (factory option) for computer-controlled. There are two kinds of interfaces for computer-controlled, and corresponds to a full remote with listener and talker function. IF-40GU can be controlled with GP-IB or USB, and IF-40RS can be controlled with RS-232C.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number PW18-3AD
Product Name Kenwood TMI / Texio Regulated DC Power Supply 2-Output
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details