Tradeport Electronics Group Instek 375W, 3-Channel, Switching D.C. Power Supply SPD-3606

Description
Three Independent, Isolated Output CH3 Output Adjustable: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% More Than Traditional Power Supply) Remote Output On/Off Control # OVP, OTP, Reverse Polarity Protection, CH3 Overload Protection Compact Size, Light Weight Low Fan Acoustic Noise with Fan Speed Control Circuit Voltage/Current Protection Knob SPD-3606 DC power supply provides 375W capability, three isolated outputs with dualrange for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisying main stream power supply demand.
Description
Three Independent, Isolated Output CH3 Output Adjustable: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% More Than Traditional Power Supply) Remote Output On/Off Control # OVP, OTP, Reverse Polarity Protection, CH3 Overload Protection Compact Size, Light Weight Low Fan Acoustic Noise with Fan Speed Control Circuit Voltage/Current Protection Knob SPD-3606 DC power supply provides 375W capability, three isolated outputs with dualrange for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisying main stream power supply demand.

Suppliers

Company
Product
Description
Supplier Links
Instek 375W, 3-Channel, Switching D.C. Power Supply - SPD-3606 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 375W, 3-Channel, Switching D.C. Power Supply
SPD-3606
Instek 375W, 3-Channel, Switching D.C. Power Supply SPD-3606
Three Independent, Isolated Output CH3 Output Adjustable: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% More Than Traditional Power Supply) Remote Output On/Off Control # OVP, OTP, Reverse Polarity Protection, CH3 Overload Protection Compact Size, Light Weight Low Fan Acoustic Noise with Fan Speed Control Circuit Voltage/Current Protection Knob SPD-3606 DC power supply provides 375W capability, three isolated outputs with dualrange for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisying main stream power supply demand.
  • Three Independent, Isolated Output
  • CH3 Output Adjustable: 0.1~5V/3A
  • High Efficiency Power Conversion (Up to 25% More Than Traditional Power Supply)
  • Remote Output On/Off Control
  • # OVP, OTP, Reverse Polarity Protection, CH3 Overload Protection
  • Compact Size, Light Weight
  • Low Fan Acoustic Noise with Fan Speed Control Circuit
  • Voltage/Current Protection Knob

SPD-3606 DC power supply provides 375W capability, three isolated outputs with dualrange for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisying main stream power supply demand.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Supplies
Product Number SPD-3606
Product Name Instek 375W, 3-Channel, Switching D.C. Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details