PW18-1.8AQ -- KENWOOD TMI / TEXIO MULTI-OUTPUT REGULATED DC POWER SUPPLY
Tradeport Electronics GroupKenwood TMI / Texio Multi-output Regulated DC Power SupplyPW18-1.8AQ
Description
One-Dial Control. All setting conditions are selected at the single rotary-encoder. Speedy setting is available to select the figures by the digit-key. Output voltage and current can be set to resolutions of 10mV at 18V/ 36V output, 1mV at 6V/8V output and 1mA.
Tracking. Output voltage and current value of positive and negative can be adjusted from zero at the same time by the absolute value tracking. And adjusting plus % and minus % value based on a certain voltage and current value is possible. The trucking function can be disabled for individual adjusting of positive and negative value.
4 Points Pair Presetting of Voltage and Current Value. Four sets of frequency used voltage and current can be preset. (V-A pairs) It is possible to quick set-up. A variable adjustment is also available.
ON/OFF Delay Time. Delay-time can be set in each output. For multiple-output power supply, When multiple-output is turned on or off at the same time, the equipment is occasionally damaged. For this, the time of on and off of a specific output can be delayed.
Output Selection. On and off of each output can be selected and set besides the main output key.
Key Lock. A key lock function provides to hold all setting values excepting power switch. It prevents the miss-operation.
Limit & Status. The output voltage and current values can be confirmed by the limit-key. The trucking of each output and the condition of delay setting can be confirmed by the status-key.
Various External Controls. ON/OFF of main output, selection of PRESET1-4 and makes to the alarm and a main output is turned off.
Overheating Protection. When the exhaust temperature enters the state of overheating, the alarm signal is output and a main output is turned off. When the alarm signal is output in case of one of several systems, all main outputs are automatically turned off. Maximum 5 sets can be connected.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
Tradeport Electronics Group
Done
Description
One-Dial Control. All setting conditions are selected at the single rotary-encoder. Speedy setting is available to select the figures by the digit-key. Output voltage and current can be set to resolutions of 10mV at 18V/ 36V output, 1mV at 6V/8V output and 1mA.
Tracking. Output voltage and current value of positive and negative can be adjusted from zero at the same time by the absolute value tracking. And adjusting plus % and minus % value based on a certain voltage and current value is possible. The trucking function can be disabled for individual adjusting of positive and negative value.
4 Points Pair Presetting of Voltage and Current Value. Four sets of frequency used voltage and current can be preset. (V-A pairs) It is possible to quick set-up. A variable adjustment is also available.
ON/OFF Delay Time. Delay-time can be set in each output. For multiple-output power supply, When multiple-output is turned on or off at the same time, the equipment is occasionally damaged. For this, the time of on and off of a specific output can be delayed.
Output Selection. On and off of each output can be selected and set besides the main output key.
Key Lock. A key lock function provides to hold all setting values excepting power switch. It prevents the miss-operation.
Limit & Status. The output voltage and current values can be confirmed by the limit-key. The trucking of each output and the condition of delay setting can be confirmed by the status-key.
Various External Controls. ON/OFF of main output, selection of PRESET1-4 and makes to the alarm and a main output is turned off.
Overheating Protection. When the exhaust temperature enters the state of overheating, the alarm signal is output and a main output is turned off. When the alarm signal is output in case of one of several systems, all main outputs are automatically turned off. Maximum 5 sets can be connected.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
Kenwood TMI / Texio Multi-output Regulated DC Power Supply
PW18-1.8AQ
Kenwood TMI / Texio Multi-output Regulated DC Power Supply
PW18-1.8AQ
One-Dial Control. All setting conditions are selected at the single rotary-encoder. Speedy setting is available to select the figures by the digit-key. Output voltage and current can be set to resolutions of 10mV at 18V/ 36V output, 1mV at 6V/8V output and 1mA.
Tracking. Output voltage and current value of positive and negative can be adjusted from zero at the same time by the absolute value tracking. And adjusting plus % and minus % value based on a certain voltage and current value is possible. The trucking function can be disabled for individual adjusting of positive and negative value.
4 Points Pair Presetting of Voltage and Current Value. Four sets of frequency used voltage and current can be preset. (V-A pairs) It is possible to quick set-up. A variable adjustment is also available.
ON/OFF Delay Time. Delay-time can be set in each output. For multiple-output power supply, When multiple-output is turned on or off at the same time, the equipment is occasionally damaged. For this, the time of on and off of a specific output can be delayed.
Output Selection. On and off of each output can be selected and set besides the main output key.
Key Lock. A key lock function provides to hold all setting values excepting power switch. It prevents the miss-operation.
Limit & Status. The output voltage and current values can be confirmed by the limit-key. The trucking of each output and the condition of delay setting can be confirmed by the status-key.
Various External Controls. ON/OFF of main output, selection of PRESET1-4 and makes to the alarm and a main output is turned off.
Overheating Protection. When the exhaust temperature enters the state of overheating, the alarm signal is output and a main output is turned off. When the alarm signal is output in case of one of several systems, all main outputs are automatically turned off. Maximum 5 sets can be connected.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
One-Dial Control. All setting conditions are selected at the single rotary-encoder. Speedy setting is available to select the figures by the digit-key. Output voltage and current can be set to resolutions of 10mV at 18V/ 36V output, 1mV at 6V/8V output and 1mA.
Tracking. Output voltage and current value of positive and negative can be adjusted from zero at the same time by the absolute value tracking. And adjusting plus % and minus % value based on a certain voltage and current value is possible. The trucking function can be disabled for individual adjusting of positive and negative value.
4 Points Pair Presetting of Voltage and Current Value. Four sets of frequency used voltage and current can be preset. (V-A pairs) It is possible to quick set-up. A variable adjustment is also available.
ON/OFF Delay Time. Delay-time can be set in each output. For multiple-output power supply, When multiple-output is turned on or off at the same time, the equipment is occasionally damaged. For this, the time of on and off of a specific output can be delayed.
Output Selection. On and off of each output can be selected and set besides the main output key.
Key Lock. A key lock function provides to hold all setting values excepting power switch. It prevents the miss-operation.
Limit & Status. The output voltage and current values can be confirmed by the limit-key. The trucking of each output and the condition of delay setting can be confirmed by the status-key.
Various External Controls. ON/OFF of main output, selection of PRESET1-4 and makes to the alarm and a main output is turned off.
Overheating Protection. When the exhaust temperature enters the state of overheating, the alarm signal is output and a main output is turned off. When the alarm signal is output in case of one of several systems, all main outputs are automatically turned off. Maximum 5 sets can be connected.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
Heat Radiation Method. Rotation speed of the fun is proportion to the temperature of exhaust air. It was considered to the noise.
Technical Specifications
Tradeport Electronics Group
Product Category
Power Supplies
Product Number
PW18-1.8AQ
Product Name
Kenwood TMI / Texio Multi-output Regulated DC Power Supply