TE Connectivity
Safety Light Curtains
2447915-5
Description
Body Features Product Weight : 6.412 KG [14.137 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 2100 Product Height (MM) : 2100
Request a Quote
Email Supplier
Description
Body Features Product Weight : 6.412 KG [14.137 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 2100 Product Height (MM) : 2100
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : 6.412 KG [14.137 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 2100 Product Height (MM) : 2100
Body Features
- Product Weight : 6.412 KG [14.137 LB ]
Dimensions
- Connection Cable Length (Max) (M) : 100
- Overall Height (MM) : 2100
- Product Height (MM) : 2100
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447915-5 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Protection Height
6.3 inch (160 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers