TE Connectivity
Safety Light Curtains
2447920-7
Description
Body Features Product Weight : .38 KG [.838 LB ]
Dimensions Product Height (MM) : 945 Product Length (MM) : 27.5
Request a Quote
Email Supplier
Description
Body Features Product Weight : .38 KG [.838 LB ]
Dimensions Product Height (MM) : 945 Product Length (MM) : 27.5
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .38 KG [.838 LB ]
Dimensions Product Height (MM) : 945 Product Length (MM) : 27.5
Body Features
- Product Weight : .38 KG [.838 LB ]
Dimensions
- Product Height (MM) : 945
- Product Length (MM) : 27.5
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447920-7 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Protection Height
41.73 inch (1060 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Protection Height
35.83 inch (910 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers