TE Connectivity
Safety Light Curtains
2447921-1
Description
Body Features Product Weight : .222 KG [.49 LB ]
Dimensions Overall Height (MM) : 117 Product Height (MM) : 117 Product Length (MM) : 71
Request a Quote
Email Supplier
Description
Body Features Product Weight : .222 KG [.49 LB ]
Dimensions Overall Height (MM) : 117 Product Height (MM) : 117 Product Length (MM) : 71
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .222 KG [.49 LB ]
Dimensions Overall Height (MM) : 117 Product Height (MM) : 117 Product Length (MM) : 71
Body Features
- Product Weight : .222 KG [.49 LB ]
Dimensions
- Overall Height (MM) : 117
- Product Height (MM) : 117
- Product Length (MM) : 71
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447921-1 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Protection Height
31.89 inch (810 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details