TE Connectivity Safety Light Curtains 1-2447917-3

Description
Body Features Product Weight : 6.041 KG  [13.319 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1820 Product Height (MM) : 1820 Product Length (MM) : 145
Request a Quote
Description
Body Features Product Weight : 6.041 KG  [13.319 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1820 Product Height (MM) : 1820 Product Length (MM) : 145
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 1-2447917-3 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
1-2447917-3
Safety Light Curtains 1-2447917-3
Body Features Product Weight : 6.041 KG  [13.319 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1820 Product Height (MM) : 1820 Product Length (MM) : 145

Body Features


  • Product Weight : 6.041 KG  [13.319 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Overall Height (MM) : 1820
  • Product Height (MM) : 1820
  • Product Length (MM) : 145
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 1-2447917-3
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447901-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2447899-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2447896-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers