TE Connectivity
Safety Light Curtains
1-2447912-0
Description
Body Features Product Weight : .5 KG [1.103 LB ]
Dimensions Connection Cable Length (Max) (M) : 15
Request a Quote
Email Supplier
Description
Body Features Product Weight : .5 KG [1.103 LB ]
Dimensions Connection Cable Length (Max) (M) : 15
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .5 KG [1.103 LB ]
Dimensions Connection Cable Length (Max) (M) : 15
Body Features
- Product Weight : .5 KG [1.103 LB ]
Dimensions
- Connection Cable Length (Max) (M) : 15
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
1-2447912-0 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
35.83 inch (910 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Protection Height
47.64 inch (1210 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers